The Unshielded Multiconductor Cable, part number 65841, features 41 conductors made of 18 AWG bare copper, with a nominal insulation thickness of 0.022 inches made from PVC. The cable has a jacket that is also PVC, measuring 0.063 inches in thickness and is oil resistant. It is designed for a temperature range of -40 to 90°C for static applications and -5 to 90°C for dynamic use. The cable supports a maximum pull tension of 515 lbs and has a voltage rating of 600 VRMS. This cable is compliant with various standards, including UL AWM/Style 2587 and CSA AWM I/II A/B, and meets RoHS and REACH regulations, ensuring it does not contain hazardous substances above specified limits. The cable is packaged in a continuous length of 100 feet, making it suitable for various applications where multiple conductors are required.
41 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)
UNSHIELDED MULTICONDUCTOR CABLE 41CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded
Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 18 AWG
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter.
Choose XTRA
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 65841 SL005 | 65841SL005-ND | 91F2589 | 70139814 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Unshielded Multiconductor Cable 41Conductor 18Awg 100Ft; Cable Shielding Alpha Wire | Cable, Standard-Flex; 41; 18 AWG; 16 x 30; 0.810 in.; 0.022 in.; Lubricated PVC |
| Product Category | Cable | Cable | ||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Conductor | Copper | Copper | ||
| Number of Conductors | 41 # | 41 # |