Alpha Wire Multi-Conductor & Paired Cables 65841 SL002

Description
65841 SLATE 500 FT
Request a Quote Datasheet
Description
65841 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65841 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65841 SL002
Multi-Conductor & Paired Cables 65841 SL002
65841 SLATE 500 FT

65841 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 216-65841SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-65841SL002-ND
Multiple Conductor Cables 216-65841SL002-ND
41 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)

41 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 41Conductor 18Awg 500Ft; Cable Shielding Alpha Wire - 91F2588 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 41Conductor 18Awg 500Ft; Cable Shielding Alpha Wire
91F2588
Unshielded Multiconductor Cable 41Conductor 18Awg 500Ft; Cable Shielding Alpha Wire 91F2588
UNSHIELDED MULTICONDUCTOR CABLE 41CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:41Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:-RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 41CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:41Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65841 SL002 216-65841SL002-ND 91F2588
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 41Conductor 18Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details