Alpha Wire Multi-Conductor & Paired Cables 65834 SL001

Description
65834 SLATE 1000 FT
Request a Quote Datasheet
Description
65834 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65834 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65834 SL001
Multi-Conductor & Paired Cables 65834 SL001
65834 SLATE 1000 FT

65834 SLATE 1000 FT

Buy Now
Unshielded Multiconductor Cable 34 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire - 91F2584 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 34 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
91F2584
Unshielded Multiconductor Cable 34 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire 91F2584
UNSHIELDED MULTICONDUCTOR CABLE 34 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 34 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:34Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65834 SL001 91F2584
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 34 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details