The Shielded Multiconductor Cable, part number 65825CY, features 25 conductors with an 18 AWG bare copper construction. It has a nominal voltage rating of 600 VRMS and is suitable for a temperature range of -40 to 90°C for static applications, and -5 to 90°C for dynamic use. The cable is shielded with a tinned copper braid providing a minimum coverage of 85%, which helps reduce electromagnetic interference. The cable has a PVC insulation with a wall thickness of 0.022 inches and a jacket that is also PVC, measuring 0.035 inches in wall thickness. It is designed with a bend radius of five times the cable diameter for both static and dynamic applications, and can withstand a maximum pull tension of 331 lbs. The capacitance is rated at 44 pF/ft at 1 kHz, with a conductor DCR of 6.6 Ω per 1000 ft at 20°C. This product complies with various standards including UL AWM/STYLE 2587 and CSA AWM I/II A/B, and is RoHS compliant, ensuring it meets environmental regulations. The cable is packaged in a continuous length of 100 feet.
65825CY SLATE 100 FT
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:25Conduct
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 65825CY SL005 | 91F2583 |
| Product Name | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 25 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire |
| Standards / Certifications | RoHS |