Alpha Wire Multiple Conductor Cables 65825 SL001

Description
25 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
25 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-65825SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-65825SL001-ND
Multiple Conductor Cables 216-65825SL001-ND
25 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

25 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65825 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65825 SL001
Multi-Conductor & Paired Cables 65825 SL001
65825 SLATE 1000 FT

65825 SLATE 1000 FT

Buy Now
Unshielded Multiconductor Cable 25 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire - 91F2578 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 25 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
91F2578
Unshielded Multiconductor Cable 25 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire 91F2578
UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 216-65825SL001-ND 65825 SL001 91F2578
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 25 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details