Alpha Wire Multi-Conductor & Paired Cables 65818CY SL005

Description
65818CY SLATE 100 FT
Request a Quote Datasheet
Description
65818CY SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65818CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65818CY SL005
Multi-Conductor & Paired Cables 65818CY SL005
65818CY SLATE 100 FT

65818CY SLATE 100 FT

Buy Now
Shielded Multiconductor Cable, 18 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 91F2577 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 18 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire
91F2577
Shielded Multiconductor Cable, 18 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire 91F2577
SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:18Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65818CY SL005 91F2577
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 18 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details