Alpha Wire Multi-Conductor & Paired Cables 65818 SL005

Description
65818 SLATE 100 FT
Request a Quote Datasheet
Description
65818 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65818 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65818 SL005
Multi-Conductor & Paired Cables 65818 SL005
65818 SLATE 100 FT

65818 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 65818SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65818SL005-ND
Multiple Conductor Cables 65818SL005-ND
18 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

18 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 18 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 91F2574 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 18 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire
91F2574
Unshielded Multiconductor Cable, 18 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire 91F2574
UNSHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:18Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Unshielded; No. of Conductors:18Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Standard-Flex; 18; 18 AWG; 16 x 30; 0.550 in.; 0.022 in.; Lubricated PVC - 70139805 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Standard-Flex; 18; 18 AWG; 16 x 30; 0.550 in.; 0.022 in.; Lubricated PVC
70139805
Cable, Standard-Flex; 18; 18 AWG; 16 x 30; 0.550 in.; 0.022 in.; Lubricated PVC 70139805
Xtra-Guardâ® Oil Resistant Standard-Flex Control Cable, 18 AWG Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter. Choose XTRA GUARD® Standard-Flex Control Cables for Three Times the Flexibility of Ordinary PVC Cable Outstanding Oil and Chemical Resistance Jacket Meets VDE 0472, Section 803 Oil Test UL Recognized, CSA Certified Ease of Installation XTRA GUARD® Standard-Flex Control Cable Applications Machine Tools CNC Machine Centers Automation Equipment Material Handling Equipment Any Application Requiring Increased Flexibility

Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 18 AWG
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter.
Choose XTRA

  • GUARD® Standard-Flex Control Cables for
  • Three Times the Flexibility of Ordinary PVC Cable
  • Outstanding Oil and Chemical Resistance
  • Jacket Meets VDE 0472, Section 803 Oil Test
  • UL Recognized, CSA Certified
  • Ease of Installation
    XTRA
  • GUARD® Standard-Flex Control Cable Applications
  • Machine Tools
  • CNC Machine Centers
  • Automation Equipment
  • Material Handling Equipment
  • Any Application Requiring Increased Flexibility
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 65818 SL005 65818SL005-ND 91F2574 70139805
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable, 18 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire Cable, Standard-Flex; 18; 18 AWG; 16 x 30; 0.550 in.; 0.022 in.; Lubricated PVC
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 18 # 18 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details