Alpha Wire Multi-Conductor & Paired Cables 65812CY SL001

Description
65812CY SLATE 1000 FT
Request a Quote Datasheet
Description
65812CY SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65812CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65812CY SL001
Multi-Conductor & Paired Cables 65812CY SL001
65812CY SLATE 1000 FT

65812CY SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 216-65812CYSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-65812CYSL001-ND
Multiple Conductor Cables 216-65812CYSL001-ND
12 Conductor Multi-Conductor Cable Slate 18 AWG Braid 1000.0' (304.8m)

12 Conductor Multi-Conductor Cable Slate 18 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 12 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 91F2569 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 12 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
91F2569
Shielded Multiconductor Cable, 12 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 91F2569
SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 18AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 18AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65812CY SL001 216-65812CYSL001-ND 91F2569
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 12 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Twisted Pair & Multicore Data Cable - 349698 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature 30 C (86 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details