Alpha Wire Multiple Conductor Cables 65812 SL001

Description
12 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65812SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65812SL001-ND
Multiple Conductor Cables 65812SL001-ND
12 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

12 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65812 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65812 SL001
Multi-Conductor & Paired Cables 65812 SL001
65812 SLATE 1000 FT

65812 SLATE 1000 FT

Buy Now
Unshielded Multiconductor Cable 12 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire - 91F2568 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 12 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
91F2568
Unshielded Multiconductor Cable 12 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire 91F2568
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 65812SL001-ND 65812 SL001 91F2568
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 12 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data