Alpha Wire Multi-Conductor & Paired Cables 65809 SL005

Description
65809 SLATE 100 FT
Request a Quote Datasheet
Description
65809 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65809 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65809 SL005
Multi-Conductor & Paired Cables 65809 SL005
65809 SLATE 100 FT

65809 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 65809SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65809SL005-ND
Multiple Conductor Cables 65809SL005-ND
9 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

9 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Cable, Standard-Flex; 9; 18 AWG; 16 x 30; 0.445 in.; 0.022 in.; Lubricated PVC - 70139799 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Standard-Flex; 9; 18 AWG; 16 x 30; 0.445 in.; 0.022 in.; Lubricated PVC
70139799
Cable, Standard-Flex; 9; 18 AWG; 16 x 30; 0.445 in.; 0.022 in.; Lubricated PVC 70139799
Xtra-Guardâ® Oil Resistant Standard-Flex Control Cable, 18 AWG Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter. Choose XTRA GUARD® Standard-Flex Control Cables for Three Times the Flexibility of Ordinary PVC Cable Outstanding Oil and Chemical Resistance Jacket Meets VDE 0472, Section 803 Oil Test UL Recognized, CSA Certified Ease of Installation XTRA GUARD® Standard-Flex Control Cable Applications Machine Tools CNC Machine Centers Automation Equipment Material Handling Equipment Any Application Requiring Increased Flexibility

Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 18 AWG
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter.
Choose XTRA

  • GUARD® Standard-Flex Control Cables for
  • Three Times the Flexibility of Ordinary PVC Cable
  • Outstanding Oil and Chemical Resistance
  • Jacket Meets VDE 0472, Section 803 Oil Test
  • UL Recognized, CSA Certified
  • Ease of Installation
    XTRA
  • GUARD® Standard-Flex Control Cable Applications
  • Machine Tools
  • CNC Machine Centers
  • Automation Equipment
  • Material Handling Equipment
  • Any Application Requiring Increased Flexibility
Supplier's Site
Unshielded Multiconductor Cable 9 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire - 91F2564 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 9 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire
91F2564
Unshielded Multiconductor Cable 9 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire 91F2564
UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 65809 SL005 65809SL005-ND 70139799 91F2564
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Cable, Standard-Flex; 9; 18 AWG; 16 x 30; 0.445 in.; 0.022 in.; Lubricated PVC Unshielded Multiconductor Cable 9 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 9 # 9 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details