Alpha Wire Multiple Conductor Cables 65807 SL005

Description
7 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65807SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65807SL005-ND
Multiple Conductor Cables 65807SL005-ND
7 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65807 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65807 SL005
Multi-Conductor & Paired Cables 65807 SL005
65807 SLATE 100 FT

65807 SLATE 100 FT

Buy Now
Unshielded Multiconductor Cable, 7 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 91F2558 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 7 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire
91F2558
Unshielded Multiconductor Cable, 7 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire 91F2558
UNSHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Standard-Flex; 7; 18 AWG; 16 x 30; 0.340 in.; 0.022 in.; Lubricated PVC - 70139796 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Standard-Flex; 7; 18 AWG; 16 x 30; 0.340 in.; 0.022 in.; Lubricated PVC
70139796
Cable, Standard-Flex; 7; 18 AWG; 16 x 30; 0.340 in.; 0.022 in.; Lubricated PVC 70139796
Xtra-Guardâ® Oil Resistant Standard-Flex Control Cable, 18 AWG Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter. Choose XTRA GUARD® Standard-Flex Control Cables for Three Times the Flexibility of Ordinary PVC Cable Outstanding Oil and Chemical Resistance Jacket Meets VDE 0472, Section 803 Oil Test UL Recognized, CSA Certified Ease of Installation XTRA GUARD® Standard-Flex Control Cable Applications Machine Tools CNC Machine Centers Automation Equipment Material Handling Equipment Any Application Requiring Increased Flexibility

Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 18 AWG
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter.
Choose XTRA

  • GUARD® Standard-Flex Control Cables for
  • Three Times the Flexibility of Ordinary PVC Cable
  • Outstanding Oil and Chemical Resistance
  • Jacket Meets VDE 0472, Section 803 Oil Test
  • UL Recognized, CSA Certified
  • Ease of Installation
    XTRA
  • GUARD® Standard-Flex Control Cable Applications
  • Machine Tools
  • CNC Machine Centers
  • Automation Equipment
  • Material Handling Equipment
  • Any Application Requiring Increased Flexibility
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 65807SL005-ND 65807 SL005 91F2558 70139796
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable, 7 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Alpha Wire Cable, Standard-Flex; 7; 18 AWG; 16 x 30; 0.340 in.; 0.022 in.; Lubricated PVC
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 7 # 7 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 361873 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details