Alpha Wire Multi-Conductor & Paired Cables 65804 SL001

Description
1000' XTRA-GUARD FLEX CBL
Request a Quote Datasheet
Description
1000' XTRA-GUARD FLEX CBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65804 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65804 SL001
Multi-Conductor & Paired Cables 65804 SL001
1000' XTRA-GUARD FLEX CBL

1000' XTRA-GUARD FLEX CBL

Buy Now
Multiple Conductor Cables - 65804SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65804SL001-ND
Multiple Conductor Cables 65804SL001-ND
4 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 4 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire - 91F2547 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
91F2547
Unshielded Multiconductor Cable 4 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire 91F2547
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65804 SL001 65804SL001-ND 91F2547
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 4 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details