Alpha Wire Multi-Conductor & Paired Cables 65802 SL005

Description
65802 SLATE 100 FT
Request a Quote Datasheet
Description
65802 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65802 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65802 SL005
Multi-Conductor & Paired Cables 65802 SL005
65802 SLATE 100 FT

65802 SLATE 100 FT

Buy Now
Control Cable - 105523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
105523
Control Cable 105523
Alpha Wire 65802 SL005 Cable

Alpha Wire 65802 SL005 Cable

Supplier's Site
Multiple Conductor Cables - 65802SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65802SL005-ND
Multiple Conductor Cables 65802SL005-ND
2 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Cable, Standard-Flex; 2; 18 AWG; 16 x 30; 0.250 in.; 0.022 in.; Lubricated PVC - 70139784 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Standard-Flex; 2; 18 AWG; 16 x 30; 0.250 in.; 0.022 in.; Lubricated PVC
70139784
Cable, Standard-Flex; 2; 18 AWG; 16 x 30; 0.250 in.; 0.022 in.; Lubricated PVC 70139784
Xtra-Guardâ® Oil Resistant Standard-Flex Control Cable, 18 AWG Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter. Choose XTRA GUARD® Standard-Flex Control Cables for Three Times the Flexibility of Ordinary PVC Cable Outstanding Oil and Chemical Resistance Jacket Meets VDE 0472, Section 803 Oil Test UL Recognized, CSA Certified Ease of Installation XTRA GUARD® Standard-Flex Control Cable Applications Machine Tools CNC Machine Centers Automation Equipment Material Handling Equipment Any Application Requiring Increased Flexibility

Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 18 AWG
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter.
Choose XTRA

  • GUARD® Standard-Flex Control Cables for
  • Three Times the Flexibility of Ordinary PVC Cable
  • Outstanding Oil and Chemical Resistance
  • Jacket Meets VDE 0472, Section 803 Oil Test
  • UL Recognized, CSA Certified
  • Ease of Installation
    XTRA
  • GUARD® Standard-Flex Control Cable Applications
  • Machine Tools
  • CNC Machine Centers
  • Automation Equipment
  • Material Handling Equipment
  • Any Application Requiring Increased Flexibility
Supplier's Site
Unshielded Multiconductor Cable 2 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire - 91F2537 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire
91F2537
Unshielded Multiconductor Cable 2 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire 91F2537
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 65802 SL005 105523 65802SL005-ND 70139784 91F2537
Product Name Multi-Conductor & Paired Cables Control Cable Multiple Conductor Cables Cable, Standard-Flex; 2; 18 AWG; 16 x 30; 0.250 in.; 0.022 in.; Lubricated PVC Unshielded Multiconductor Cable 2 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); VDE RoHS
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 098765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details