Alpha Wire Multi-Conductor & Paired Cables 65641 SL005

Description
65641 SLATE 100 FT
Request a Quote Datasheet
Description
65641 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65641 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65641 SL005
Multi-Conductor & Paired Cables 65641 SL005
65641 SLATE 100 FT

65641 SLATE 100 FT

Buy Now
Unshielded Multiconductor Cable 41Conductor 16Awg 100Ft; Cable Shielding Alpha Wire - 28B8543 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 41Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
28B8543
Unshielded Multiconductor Cable 41Conductor 16Awg 100Ft; Cable Shielding Alpha Wire 28B8543
UNSHIELDED MULTICONDUCTOR CABLE 41CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:41Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Drop Ship:YesRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 41CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:41Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65641 SL005 28B8543
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 41Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details