Alpha Wire Multi-Conductor & Paired Cables 65641 SL002

Description
65641 SLATE 500 FT
Request a Quote Datasheet
Description
65641 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65641 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65641 SL002
Multi-Conductor & Paired Cables 65641 SL002
65641 SLATE 500 FT

65641 SLATE 500 FT

Buy Now
Unshielded Multiconductor Cable 41Conductor 16Awg 500Ft; Cable Shielding Alpha Wire - 91F2533 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 41Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
91F2533
Unshielded Multiconductor Cable 41Conductor 16Awg 500Ft; Cable Shielding Alpha Wire 91F2533
UNSHIELDED MULTICONDUCTOR CABLE 41CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:41Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:YesRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 41CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:41Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65641 SL002 91F2533
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 41Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details