Alpha Wire Multi-Conductor & Paired Cables 65625CY SL005

Description
65625CY SLATE 100 FT
Request a Quote Datasheet
Description
65625CY SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65625CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65625CY SL005
Multi-Conductor & Paired Cables 65625CY SL005
65625CY SLATE 100 FT

65625CY SLATE 100 FT

Buy Now
Shielded Multiconductor Cable, 25 Conductor, 25Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 91F2531 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 25 Conductor, 25Awg, 100Ft, 600V; Cable Shielding Alpha Wire
91F2531
Shielded Multiconductor Cable, 25 Conductor, 25Awg, 100Ft, 600V; Cable Shielding Alpha Wire 91F2531
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 25AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:25AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 25AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:25AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65625CY SL005 91F2531
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 25 Conductor, 25Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details