Alpha Wire Multi-Conductor & Paired Cables 65625 SL005

Description
65625 SLATE 100 FT
Request a Quote Datasheet
Description
65625 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65625 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65625 SL005
Multi-Conductor & Paired Cables 65625 SL005
65625 SLATE 100 FT

65625 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 65625SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65625SL005-ND
Multiple Conductor Cables 65625SL005-ND
25 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

25 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 25 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire - 91F2528 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 25 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
91F2528
Unshielded Multiconductor Cable 25 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire 91F2528
UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65625 SL005 65625SL005-ND 91F2528
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 25 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details