Alpha Wire Multi-Conductor & Paired Cables 65618CY SL002

Description
65618CY SLATE 500 FT
Request a Quote Datasheet
Description
65618CY SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65618CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65618CY SL002
Multi-Conductor & Paired Cables 65618CY SL002
65618CY SLATE 500 FT

65618CY SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 18 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 91F2524 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 18 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire
91F2524
Shielded Multiconductor Cable, 18 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire 91F2524
SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:18Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65618CY SL002 91F2524
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 18 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male to Female Test Cable, RG213/U - 6125 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Low Outgassing Cable Assembly - 6105A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details