Alpha Wire Multi-Conductor & Paired Cables 65612CY SL002

Description
65612CY SLATE 500 FT
Request a Quote Datasheet
Description
65612CY SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65612CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65612CY SL002
Multi-Conductor & Paired Cables 65612CY SL002
65612CY SLATE 500 FT

65612CY SLATE 500 FT

Buy Now
Multiple Conductor Cables - 65612CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65612CYSL002-ND
Multiple Conductor Cables 65612CYSL002-ND
12 Conductor Multi-Conductor Cable Slate 16 AWG Braid 500.0' (152.4m)

12 Conductor Multi-Conductor Cable Slate 16 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 12 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 91F2518 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 12 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire
91F2518
Shielded Multiconductor Cable, 12 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire 91F2518
SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65612CY SL002 65612CYSL002-ND 91F2518
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 12 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details