12 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 65612 SL001 | 216-65612SL001-ND | 91F2517 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Unshielded Multiconductor Cable 12 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper |