Alpha Wire Multiple Conductor Cables - 65607CY SL005 65607CY SL005

Description
Manufacturer: Alpha Wire Win Source Part Number: 1006146-65607CY SL005 Features: Biological Compatibility Wire Gauge: 16 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 7 Ratings: ISO 10993, UL Style 2587 Shield Material: Copper, Tinned Conductor Strand: 26/30 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.484" (12.29mm) Shield Type: Braid Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.035" (0.89mm) Shield Coverage: 85% Categories: Cables, Wires Status: Active Temperature Range - Operating: -40°C to 90°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 1006146-65607CY SL005 Features: Biological Compatibility Wire Gauge: 16 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 7 Ratings: ISO 10993, UL Style 2587 Shield Material: Copper, Tinned Conductor Strand: 26/30 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.484" (12.29mm) Shield Type: Braid Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.035" (0.89mm) Shield Coverage: 85% Categories: Cables, Wires Status: Active Temperature Range - Operating: -40°C to 90°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - 65607CY SL005
1006146-65607CY SL005
Multiple Conductor Cables - 65607CY SL005 1006146-65607CY SL005
Manufacturer: Alpha Wire Win Source Part Number: 1006146-65607CY SL005 Features: Biological Compatibility Wire Gauge: 16 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 7 Ratings: ISO 10993, UL Style 2587 Shield Material: Copper, Tinned Conductor Strand: 26/30 Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.484" (12.29mm) Shield Type: Braid Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.035" (0.89mm) Shield Coverage: 85% Categories: Cables, Wires Status: Active Temperature Range - Operating: -40°C to 90°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Alpha Wire
Win Source Part Number: 1006146-65607CY SL005
Features: Biological Compatibility
Wire Gauge: 16 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 600V
Number of Conductors: 7
Ratings: ISO 10993, UL Style 2587
Shield Material: Copper, Tinned
Conductor Strand: 26/30
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.484" (12.29mm)
Shield Type: Braid
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.035" (0.89mm)
Shield Coverage: 85%
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -40°C to 90°C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multiple Conductor Cables - 65607CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65607CYSL005-ND
Multiple Conductor Cables 65607CYSL005-ND
7 Conductor Multi-Conductor Cable Slate 16 AWG Braid 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Slate 16 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65607CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65607CY SL005
Multi-Conductor & Paired Cables 65607CY SL005
65607CY SLATE 100 FT

65607CY SLATE 100 FT

Buy Now
Shielded Multiconductor Cable, 7 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 91F2510 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire
91F2510
Shielded Multiconductor Cable, 7 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire 91F2510
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 1006146-65607CY SL005 65607CYSL005-ND 65607CY SL005 91F2510
Product Name Multiple Conductor Cables - 65607CY SL005 Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 7 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details