Alpha Wire Multiple Conductor Cables 65607CY SL002

Description
7 Conductor Multi-Conductor Cable Slate 16 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Slate 16 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65607CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65607CYSL002-ND
Multiple Conductor Cables 65607CYSL002-ND
7 Conductor Multi-Conductor Cable Slate 16 AWG Braid 500.0' (152.4m)

7 Conductor Multi-Conductor Cable Slate 16 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65607CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65607CY SL002
Multi-Conductor & Paired Cables 65607CY SL002
65607CY SLATE 500 FT

65607CY SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 7 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 91F2509 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire
91F2509
Shielded Multiconductor Cable, 7 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire 91F2509
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 65607CYSL002-ND 65607CY SL002 91F2509
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 7 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details