Alpha Wire Multi-Conductor & Paired Cables 65604CY SL002

Description
65604CY SLATE 500 FT
Request a Quote Datasheet
Description
65604CY SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65604CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65604CY SL002
Multi-Conductor & Paired Cables 65604CY SL002
65604CY SLATE 500 FT

65604CY SLATE 500 FT

Buy Now
Multiple Conductor Cables - 65604CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65604CYSL002-ND
Multiple Conductor Cables 65604CYSL002-ND
4 Conductor Multi-Conductor Cable Slate 16 AWG Braid 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 16 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 28B8506 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire
28B8506
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire 28B8506
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65604CY SL002 65604CYSL002-ND 28B8506
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
System cable - 706-3057/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details