4 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 106025 | 65604 SL001 | 65604SL001-ND | 91F2496 |
| Product Name | Control Cable | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Unshielded Multiconductor Cable 4 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire |
| Cable Length | 1000 ft (3048 dm) | |||
| Standards / Certifications | RoHS | RoHS | ||
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | |||
| Cable Insulation | Polyvinyl Chloride |