65603CY SLATE 100 FT
3 Conductor Multi-Conductor Cable Slate 16 AWG Braid 100.0' (30.5m)
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto
Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 16 AWG, 26⁄30 Stranding
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Shield: Tinned copper braid (85% coverage). Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 8X cable diameter.
Choose XTRA
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 65603CY SL005 | 65603CYSL005-ND | 91F2492 | 70139835 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Shielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire | Cable, Shielded; 3; 16 AWG; 26 x 30; 0.375 in.; 0.022 in.; 0.035 in.; -5 degC |
| Product Category | Cable | Cable | ||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Conductor | Copper | Copper | ||
| Cable Shielding | Braid | Braid |