Alpha Wire Multi-Conductor & Paired Cables 65603CY SL002

Description
65603CY SLATE 500 FT
Request a Quote Datasheet
Description
65603CY SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65603CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65603CY SL002
Multi-Conductor & Paired Cables 65603CY SL002
65603CY SLATE 500 FT

65603CY SLATE 500 FT

Buy Now
Multiple Conductor Cables - 65603CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65603CYSL002-ND
Multiple Conductor Cables 65603CYSL002-ND
3 Conductor Multi-Conductor Cable Slate 16 AWG Braid 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Slate 16 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 91F2491 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire
91F2491
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire 91F2491
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65603CY SL002 65603CYSL002-ND 91F2491
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 16Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 534066 - RS Components, Ltd.
Specs
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details