Alpha Wire Multiple Conductor Cables 65603 SL005

Description
3 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Request a Quote
Description
3 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable, part number 88K1463, features three conductors made of 16 AWG bare copper, with a nominal insulation thickness of 0.022 inches made from PVC. The cable has a total length of 100 feet and is rated for a maximum voltage of 600 VRMS. It is designed for a temperature range of -40 to 90°C for static applications and -5 to 90°C for dynamic use. The cable has a bend radius of five times its diameter for both static and dynamic conditions, and a maximum pull tension of 61 lbs. The cable is constructed with a PVC jacket that is oil resistant, with a wall thickness of 0.035 inches. It is compliant with various standards, including UL AWM/Style 2587 and CSA AWM I/II A/B, and meets RoHS requirements. The cable is suitable for applications requiring flexibility and durability in harsh environments.

Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable, part number 88K1463, features three conductors made of 16 AWG bare copper, with a nominal insulation thickness of 0.022 inches made from PVC. The cable has a total length of 100 feet and is rated for a maximum voltage of 600 VRMS. It is designed for a temperature range of -40 to 90°C for static applications and -5 to 90°C for dynamic use. The cable has a bend radius of five times its diameter for both static and dynamic conditions, and a maximum pull tension of 61 lbs. The cable is constructed with a PVC jacket that is oil resistant, with a wall thickness of 0.035 inches. It is compliant with various standards, including UL AWM/Style 2587 and CSA AWM I/II A/B, and meets RoHS requirements. The cable is suitable for applications requiring flexibility and durability in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65603SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65603SL005-ND
Multiple Conductor Cables 65603SL005-ND
3 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65603 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65603 SL005
Multi-Conductor & Paired Cables 65603 SL005
65603 SLATE 100 FT

65603 SLATE 100 FT

Buy Now
Unshielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 88K1463 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire
88K1463
Unshielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire 88K1463
UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Flexible; 3; 16 AWG; 26 x 30; 0.290 in.; 0.022 in.; Lubricated PVC - 70139757 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flexible; 3; 16 AWG; 26 x 30; 0.290 in.; 0.022 in.; Lubricated PVC
70139757
Cable, Flexible; 3; 16 AWG; 26 x 30; 0.290 in.; 0.022 in.; Lubricated PVC 70139757
Xtra-Guardâ® Lubricated PVC Insulated Unshielded Standard-Flex Control Cable, 16 AWG Conductor Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter. Choose XTRA GUARD® Standard-Flex Control Cables for Three Times the Flexibility of Ordinary PVC Cable Outstanding Oil and Chemical Resistance Jacket Meets VDE 0472, Section 803 Oil Test UL Recognized, CSA Certified Ease of Installation XTRA GUARD® Standard-Flex Control Cable Applications Machine Tools CNC Machine Centers Automation Equipment Material Handling Equipment Any Application Requiring Increased Flexibility

Xtra-Guard® Lubricated PVC Insulated Unshielded Standard-Flex Control Cable, 16 AWG Conductor
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter.
Choose XTRA

  • GUARD® Standard-Flex Control Cables for
  • Three Times the Flexibility of Ordinary PVC Cable
  • Outstanding Oil and Chemical Resistance
  • Jacket Meets VDE 0472, Section 803 Oil Test
  • UL Recognized, CSA Certified
  • Ease of Installation
    XTRA
  • GUARD® Standard-Flex Control Cable Applications
  • Machine Tools
  • CNC Machine Centers
  • Automation Equipment
  • Material Handling Equipment
  • Any Application Requiring Increased Flexibility
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 65603SL005-ND 65603 SL005 88K1463 70139757
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire Cable, Flexible; 3; 16 AWG; 26 x 30; 0.290 in.; 0.022 in.; Lubricated PVC
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5151-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 133761-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details