Alpha Wire Multi-Conductor & Paired Cables 65602 SL002

Description
65602 SLATE 500 FT
Request a Quote Datasheet
Description
65602 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65602 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65602 SL002
Multi-Conductor & Paired Cables 65602 SL002
65602 SLATE 500 FT

65602 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 65602SL002-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65602SL002-500-ND
Multiple Conductor Cables 65602SL002-500-ND
2 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire - 91F2485 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
91F2485
Unshielded Multiconductor Cable 2 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire 91F2485
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65602 SL002 65602SL002-500-ND 91F2485
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details