Alpha Wire Multi-Conductor & Paired Cables 65425 SL005

Description
65425 SLATE 100 FT
Request a Quote Datasheet
Description
65425 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65425 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65425 SL005
Multi-Conductor & Paired Cables 65425 SL005
65425 SLATE 100 FT

65425 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 65425SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65425SL005-ND
Multiple Conductor Cables 65425SL005-ND
25 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

25 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 25 Conductor 14Awg 100Ft; Cable Shielding Alpha Wire - 91F2483 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 25 Conductor 14Awg 100Ft; Cable Shielding Alpha Wire
91F2483
Unshielded Multiconductor Cable 25 Conductor 14Awg 100Ft; Cable Shielding Alpha Wire 91F2483
UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 14AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 14AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65425 SL005 65425SL005-ND 91F2483
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 25 Conductor 14Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Modular Twisted Pair Cable Assemblies - 1-2322330-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 21.33 ft (65 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details