Alpha Wire Multi-Conductor & Paired Cables 65418 SL001

Description
65418 SLATE 1000 FT
Request a Quote Datasheet
Description
65418 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65418 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65418 SL001
Multi-Conductor & Paired Cables 65418 SL001
65418 SLATE 1000 FT

65418 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 216-65418SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-65418SL001-ND
Multiple Conductor Cables 216-65418SL001-ND
18 Conductor Multi-Conductor Cable Slate 14 AWG 1000.0' (304.8m)

18 Conductor Multi-Conductor Cable Slate 14 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 18 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire - 91F2481 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 18 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire
91F2481
Unshielded Multiconductor Cable 18 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire 91F2481
UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 14AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:18Conduct or; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 14AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:18Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65418 SL001 216-65418SL001-ND 91F2481
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 18 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details