Alpha Wire Multi-Conductor & Paired Cables 65409 SL001

Description
65409 SLATE 1000 FT
Request a Quote Datasheet
Description
65409 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65409 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65409 SL001
Multi-Conductor & Paired Cables 65409 SL001
65409 SLATE 1000 FT

65409 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 216-65409SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-65409SL001-ND
Multiple Conductor Cables 216-65409SL001-ND
9 Conductor Multi-Conductor Cable Slate 14 AWG 1000.0' (304.8m)

9 Conductor Multi-Conductor Cable Slate 14 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 9 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire - 91F2475 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 9 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire
91F2475
Unshielded Multiconductor Cable 9 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire 91F2475
UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 14AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 14AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65409 SL001 216-65409SL001-ND 91F2475
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 9 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details