Alpha Wire Multiple Conductor Cables 65407CY SL005

Description
7 Conductor Multi-Conductor Cable Slate 14 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Slate 14 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65407CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65407CYSL005-100-ND
Multiple Conductor Cables 65407CYSL005-100-ND
7 Conductor Multi-Conductor Cable Slate 14 AWG Braid 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Slate 14 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65407CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65407CY SL005
Multi-Conductor & Paired Cables 65407CY SL005
65407CY SLATE 100 FT

65407CY SLATE 100 FT

Buy Now
Shielded Multiconductor Cable, 7 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 91F2471 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire
91F2471
Shielded Multiconductor Cable, 7 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire 91F2471
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 65407CYSL005-100-ND 65407CY SL005 91F2471
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 7 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 1.97 ft (6 dm)
View Details
ZK2000-2124-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details