The Unshielded Multiconductor Cable, part number 65407, features seven conductors made of 14 AWG bare copper, with a nominal insulation wall of 0.022 inches made from PVC. The cable has a voltage rating of 600 VRMS and is suitable for a temperature range of -40 to 90°C for static applications and -5 to 90°C for dynamic use. The cable assembly includes a minimum of 2.8 twists per foot, ensuring flexibility and durability. The jacket is also made of PVC, with an oil-resistant property and a nominal wall thickness of 0.058 inches, colored slate. This product complies with various standards, including UL AWM/STYLE 2587 and CSA AWM I/II A/B, and is RoHS compliant, indicating it does not contain hazardous substances above specified limits. The cable is packaged in a continuous length of 100 feet, making it suitable for various applications where multiple conductors are required.
7 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)
Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 14 AWG
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter.
Choose XTRA
UNSHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 65407SL005-100-ND | 65407 SL005 | 70139745 | 91F2468 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Cable, Standard-Flex; 7; 14 AWG; 41 x 30; 0.470 in.; 0.022 in.; Lubricated PVC | Unshielded Multiconductor Cable, 7 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire |
| Product Category | Cable | Cable | ||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Conductor | Copper | Copper | ||
| Number of Conductors | 7 # | 7 # |