Alpha Wire Multiple Conductor Cables 65407 SL002

Description
7 Conductor Multi-Conductor Cable Slate 14 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Slate 14 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65407SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65407SL002-ND
Multiple Conductor Cables 65407SL002-ND
7 Conductor Multi-Conductor Cable Slate 14 AWG 500.0' (152.4m)

7 Conductor Multi-Conductor Cable Slate 14 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65407 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65407 SL002
Multi-Conductor & Paired Cables 65407 SL002
65407 SLATE 500 FT

65407 SLATE 500 FT

Buy Now
Unshielded Multiconductor Cable 7 Conductor 14Awg 500Ft; Cable Shielding Alpha Wire - 91F2467 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 7 Conductor 14Awg 500Ft; Cable Shielding Alpha Wire
91F2467
Unshielded Multiconductor Cable 7 Conductor 14Awg 500Ft; Cable Shielding Alpha Wire 91F2467
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 14AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:Yes RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 14AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 65407SL002-ND 65407 SL002 91F2467
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 7 Conductor 14Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details