Alpha Wire Multi-Conductor & Paired Cables 65405CY SL001

Description
65405CY SLATE 1000 FT
Request a Quote Datasheet
Description
65405CY SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65405CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65405CY SL001
Multi-Conductor & Paired Cables 65405CY SL001
65405CY SLATE 1000 FT

65405CY SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 5 Conductor, 14Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 91F2466 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 14Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
91F2466
Shielded Multiconductor Cable, 5 Conductor, 14Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 91F2466
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 14AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 14AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65405CY SL001 91F2466
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 5 Conductor, 14Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details