Alpha Wire Multi-Conductor & Paired Cables 65405 SL001

Description
65405 SLATE 1000 FT
Request a Quote Datasheet
Description
65405 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65405 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65405 SL001
Multi-Conductor & Paired Cables 65405 SL001
65405 SLATE 1000 FT

65405 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 65405SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65405SL001-ND
Multiple Conductor Cables 65405SL001-ND
5 Conductor Multi-Conductor Cable Slate 14 AWG 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Slate 14 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 5 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire - 91F2463 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 5 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire
91F2463
Unshielded Multiconductor Cable 5 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire 91F2463
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 14AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 14AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65405 SL001 65405SL001-ND 91F2463
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 5 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534018 - RS Components, Ltd.
Specs
Rated Temperature -15 to 105 C (5 to 221 F)
View Details