The Shielded Multiconductor Cable, part number 65404CY, features four conductors with a gauge of 14 AWG and a length of 100 feet. It is rated for a maximum voltage of 600 VRMS and is designed for a temperature range of -40 to 90°C for static applications, and -5 to 90°C for dynamic use. The cable is constructed with bare copper conductors and has PVC insulation, providing a nominal wall thickness of 0.022 inches. This cable includes a tinned copper braid shield with a minimum coverage of 85%, which helps to reduce electromagnetic interference. The overall jacket is also made of oil-resistant PVC, with a nominal wall thickness of 0.035 inches. The cable is compliant with various standards, including UL AWM/STYLE 2587 and CSA International AWM I/II A/B, ensuring its suitability for a range of applications. Additionally, the product is RoHS compliant and does not contain substances of very high concern as per the REACH regulation. The cable's physical properties include a bend radius of five times the cable diameter and a maximum pull tension of 138 lbs. This product is suitable for engineers looking for a reliable and compliant multiconductor cable for their projects.
4 Conductor Multi-Conductor Cable Slate 14 AWG Braid 100.0' (30.5m)
65404CY SLATE 100 FT
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto
Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 16 AWG, 26⁄30 Stranding
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Shield: Tinned copper braid (85% coverage). Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 8X cable diameter.
Choose XTRA
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 65404CYSL005-ND | 65404CY SL005 | 91F2460 | 70139832 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 4 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire | Cable, Shielded; 4; 14 AWG; 41 x 30; Tinned Copper Braid (85% Coverage); -5 deg |
| Product Category | Cable | Cable | ||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Conductor | Copper | Copper | ||
| Cable Shielding | Braid | Braid |