Alpha Wire Multiple Conductor Cables 65404 SL002

Description
4 Conductor Multi-Conductor Cable Slate 14 AWG 500.0' (152.4m)
Request a Quote
Description
4 Conductor Multi-Conductor Cable Slate 14 AWG 500.0' (152.4m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable 4 Conductor 14AWG 500Ft features four conductors made of bare copper with a gauge of 14 AWG. Each conductor is insulated with a nominal PVC wall thickness of 0.022 inches. The cable is designed with a minimum twist rate of 3.4 twists per foot, ensuring effective performance in various applications. The outer jacket is also made of PVC, with a thickness of 0.055 inches, and is oil resistant, providing durability in challenging environments. This cable has a voltage rating of 600 VRMS and operates effectively within a temperature range of -40 to 90°C for static applications and -5 to 90°C for dynamic use. The cable's capacitance is rated at 35 pF/ft at 1 kHz, and it has a nominal conductor DCR of 2.6 Ω per 1000 feet at 20°C. It complies with several standards, including UL AWM/STYLE 2587 and CSA AWM I/II A/B, making it suitable for a variety of industrial applications. The product is also RoHS compliant and does not contain substances of very high concern as per REACH regulations.

Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable 4 Conductor 14AWG 500Ft features four conductors made of bare copper with a gauge of 14 AWG. Each conductor is insulated with a nominal PVC wall thickness of 0.022 inches. The cable is designed with a minimum twist rate of 3.4 twists per foot, ensuring effective performance in various applications. The outer jacket is also made of PVC, with a thickness of 0.055 inches, and is oil resistant, providing durability in challenging environments. This cable has a voltage rating of 600 VRMS and operates effectively within a temperature range of -40 to 90°C for static applications and -5 to 90°C for dynamic use. The cable's capacitance is rated at 35 pF/ft at 1 kHz, and it has a nominal conductor DCR of 2.6 Ω per 1000 feet at 20°C. It complies with several standards, including UL AWM/STYLE 2587 and CSA AWM I/II A/B, making it suitable for a variety of industrial applications. The product is also RoHS compliant and does not contain substances of very high concern as per REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65404SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65404SL002-ND
Multiple Conductor Cables 65404SL002-ND
4 Conductor Multi-Conductor Cable Slate 14 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 14 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65404 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65404 SL002
Multi-Conductor & Paired Cables 65404 SL002
65404 SLATE 500 FT

65404 SLATE 500 FT

Buy Now
Unshielded Multiconductor Cable 4 Conductor 14Awg 500Ft; Cable Shielding Alpha Wire - 91F2456 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 14Awg 500Ft; Cable Shielding Alpha Wire
91F2456
Unshielded Multiconductor Cable 4 Conductor 14Awg 500Ft; Cable Shielding Alpha Wire 91F2456
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 14AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:Yes RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 14AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 65404SL002-ND 65404 SL002 91F2456
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 4 Conductor 14Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details