Alpha Wire Multi-Conductor & Paired Cables 65403CY SL005

Description
65403CY SLATE 100 FT
Request a Quote Datasheet
Description
65403CY SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65403CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65403CY SL005
Multi-Conductor & Paired Cables 65403CY SL005
65403CY SLATE 100 FT

65403CY SLATE 100 FT

Buy Now
Multiple Conductor Cables - 65403CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65403CYSL005-ND
Multiple Conductor Cables 65403CYSL005-ND
3 Conductor Multi-Conductor Cable Slate 14 AWG Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 14 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 91F2454 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire
91F2454
Shielded Multiconductor Cable, 3 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire 91F2454
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 14AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Multiple Conductor Cables - 65403CY SL005 - ODG (Origin Data Global)
Shenzhen, China
Multiple Conductor Cables
65403CY SL005
Multiple Conductor Cables 65403CY SL005
CABLE 3COND 14AWG SHLD 100'

CABLE 3COND 14AWG SHLD 100'

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 65403CY SL005 65403CYSL005-ND 91F2454 65403CY SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 14Awg, 100Ft, 600V; Cable Shielding Alpha Wire Multiple Conductor Cables
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details