Alpha Wire Multi-Conductor & Paired Cables 65403 SL005

Description
65403 SLATE 100 FT
Request a Quote Datasheet
Description
65403 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65403 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65403 SL005
Multi-Conductor & Paired Cables 65403 SL005
65403 SLATE 100 FT

65403 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 65403SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65403SL005-ND
Multiple Conductor Cables 65403SL005-ND
3 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 3 Conductor 14Awg 100Ft; Cable Shielding Alpha Wire - 91F2451 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 14Awg 100Ft; Cable Shielding Alpha Wire
91F2451
Unshielded Multiconductor Cable 3 Conductor 14Awg 100Ft; Cable Shielding Alpha Wire 91F2451
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 14AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 14AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65403 SL005 65403SL005-ND 91F2451
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 3 Conductor 14Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details