Alpha Wire Multiple Conductor Cables 65403 SL001

Description
3 Conductor Multi-Conductor Cable Slate 14 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 14 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65403SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65403SL001-ND
Multiple Conductor Cables 65403SL001-ND
3 Conductor Multi-Conductor Cable Slate 14 AWG 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 14 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65403 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65403 SL001
Multi-Conductor & Paired Cables 65403 SL001
65403 SLATE 1000 FT

65403 SLATE 1000 FT

Buy Now
Unshielded Multiconductor Cable 3 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire - 91F2449 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire
91F2449
Unshielded Multiconductor Cable 3 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire 91F2449
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 14AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 14AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Standard-Flex; 3; 14 AWG; 41 x 30; 0.345 in.; 0.022 in.; Lubricated PVC - 70139734 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Standard-Flex; 3; 14 AWG; 41 x 30; 0.345 in.; 0.022 in.; Lubricated PVC
70139734
Cable, Standard-Flex; 3; 14 AWG; 41 x 30; 0.345 in.; 0.022 in.; Lubricated PVC 70139734
Xtra-Guardâ® Oil Resistant Standard-Flex Control Cable, 14 AWG Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter. Choose XTRA GUARD® Standard-Flex Control Cables for Three Times the Flexibility of Ordinary PVC Cable Outstanding Oil and Chemical Resistance Jacket Meets VDE 0472, Section 803 Oil Test UL Recognized, CSA Certified Ease of Installation XTRA GUARD® Standard-Flex Control Cable Applications Machine Tools CNC Machine Centers Automation Equipment Material Handling Equipment Any Application Requiring Increased Flexibility

Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 14 AWG
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter.
Choose XTRA

  • GUARD® Standard-Flex Control Cables for
  • Three Times the Flexibility of Ordinary PVC Cable
  • Outstanding Oil and Chemical Resistance
  • Jacket Meets VDE 0472, Section 803 Oil Test
  • UL Recognized, CSA Certified
  • Ease of Installation
    XTRA
  • GUARD® Standard-Flex Control Cable Applications
  • Machine Tools
  • CNC Machine Centers
  • Automation Equipment
  • Material Handling Equipment
  • Any Application Requiring Increased Flexibility
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 65403SL001-ND 65403 SL001 91F2449 70139734
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 3 Conductor 14Awg 1000Ft; Cable Shielding Alpha Wire Cable, Standard-Flex; 3; 14 AWG; 41 x 30; 0.345 in.; 0.022 in.; Lubricated PVC
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details