The Alpha Wire Xtra-Guard® Performance Cable, part number 65267CY, is a flexible control cable designed for high-performance applications. It features a construction of 7 conductors, each made of 26 AWG bare copper, with a nominal PVC insulation wall of 0.022 inches. The cable jacket is also PVC, oil-resistant, with a thickness of 0.035 inches and a slate color. This cable is rated for a maximum voltage of 600 VRMS and can operate within a temperature range of -40 to 90°C for static applications, and -5 to 90°C for dynamic use. It has a minimum bend radius of five times the cable diameter and a maximum pull tension of 21.9 lbs. The cable is compliant with UL AWM/Style 2587 and CSA International standards, ensuring its suitability for various industrial applications. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. It is packaged in continuous lengths of 1000, 500, or 100 feet, making it versatile for different project requirements.
Xtra-Guard® Flex - Wide variety of flexing applications
*Product must be used in accordance with the respective AWM style. Click here for more details.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 65267CY |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard Flex |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 26 (7/34) AWG Bare Copper', '0.019'] |
| Cable Shielding | Braid |