65267CY Slate 100 FT
7 Conductor Multi-Conductor Cable Slate 26 AWG Braid 100.0' (30.5m)
7 Conductor Multi-Conductor Cable Slate 26 AWG Braid 10.00' (3.05m)
SHLD FLEX CABLE, 7COND, 26AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conducto
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 65267CY SL005 | 65267CYSL005-100-ND | 61AC4150 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Shld Flex Cable, 7Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper |