Alpha Wire Multi-Conductor & Paired Cables 65267CY SL001

Description
65267CY Slate 1000 FT
Request a Quote Datasheet
Description
65267CY Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 65267CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65267CY SL001
Multi-Conductor & Paired Cables 65267CY SL001
65267CY Slate 1000 FT

65267CY Slate 1000 FT

Buy Now
Shld Flex Cable, 7Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4148 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4148
Shld Flex Cable, 7Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4148
SHLD FLEX CABLE, 7COND, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65267CY SL001 61AC4148
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 7Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details