Alpha Wire Multiple Conductor Cables 65265CY SL005

Description
5 Conductor Multi-Conductor Cable Slate 26 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 26 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65265CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65265CYSL005-100-ND
Multiple Conductor Cables 65265CYSL005-100-ND
5 Conductor Multi-Conductor Cable Slate 26 AWG Braid 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 26 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 65265CYSL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65265CYSL005-10-ND
Multiple Conductor Cables 65265CYSL005-10-ND
5 Conductor Multi-Conductor Cable Slate 26 AWG Braid 10.00' (3.05m)

5 Conductor Multi-Conductor Cable Slate 26 AWG Braid 10.00' (3.05m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65265CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65265CY SL005
Multi-Conductor & Paired Cables 65265CY SL005
65265CY Slate 100 FT

65265CY Slate 100 FT

Buy Now
Shld Flex Cable, 5Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4147 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire
61AC4147
Shld Flex Cable, 5Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire 61AC4147
SHLD FLEX CABLE, 5COND, 26AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 26AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 65265CYSL005-100-ND 65265CY SL005 61AC4147
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Flex Cable, 5Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details