Alpha Wire Multi-Conductor & Paired Cables 652612CY SL005

Description
652612CY Slate 100 FT
Request a Quote Datasheet
Description
652612CY Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652612CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652612CY SL005
Multi-Conductor & Paired Cables 652612CY SL005
652612CY Slate 100 FT

652612CY Slate 100 FT

Buy Now
Multiple Conductor Cables - 652612CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
652612CYSL005-100-ND
Multiple Conductor Cables 652612CYSL005-100-ND
12 Conductor Multi-Conductor Cable Slate 26 AWG Braid 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Slate 26 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 652612CYSL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
652612CYSL005-10-ND
Multiple Conductor Cables 652612CYSL005-10-ND
12 Conductor Multi-Conductor Cable Slate 26 AWG Braid 10.00' (3.05m)

12 Conductor Multi-Conductor Cable Slate 26 AWG Braid 10.00' (3.05m)

Buy Now Datasheet
Shld Flex Cable, 12Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4138 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 12Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire
61AC4138
Shld Flex Cable, 12Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire 61AC4138
SHLD FLEX CABLE, 12COND, 26AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 12COND, 26AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 652612CY SL005 652612CYSL005-100-ND 61AC4138
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Flex Cable, 12Cond, 26Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details