Alpha Wire Multi-Conductor & Paired Cables 652612CY SL001

Description
652612CY Slate 1000 FT
Request a Quote Datasheet
Description
652612CY Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652612CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652612CY SL001
Multi-Conductor & Paired Cables 652612CY SL001
652612CY Slate 1000 FT

652612CY Slate 1000 FT

Buy Now
Shld Flex Cable, 12Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4136 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 12Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4136
Shld Flex Cable, 12Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4136
SHLD FLEX CABLE, 12COND, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 12COND, 26AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 652612CY SL001 61AC4136
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 12Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details