Alpha Wire Multi-Conductor & Paired Cables 652609 SL002

Description
652609 Slate 500 FT
Request a Quote Datasheet
Description
652609 Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652609 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652609 SL002
Multi-Conductor & Paired Cables 652609 SL002
652609 Slate 500 FT

652609 Slate 500 FT

Buy Now
Unshld Flex Cable, 9Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4131 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 9Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire
61AC4131
Unshld Flex Cable, 9Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire 61AC4131
UNSHLD FLEX CABLE, 9COND, 26AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 9COND, 26AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 652609 SL002 61AC4131
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 9Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
25+25 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC15005M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details