Alpha Wire Multi-Conductor & Paired Cables 652605 SL002

Description
652605 Slate 500 FT
Request a Quote Datasheet
Description
652605 Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652605 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652605 SL002
Multi-Conductor & Paired Cables 652605 SL002
652605 Slate 500 FT

652605 Slate 500 FT

Buy Now
Unshld Flex Cable, 5Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4125 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire
61AC4125
Unshld Flex Cable, 5Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire 61AC4125
UNSHLD FLEX CABLE, 5COND, 26AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 26AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 652605 SL002 61AC4125
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 5Cond, 26Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details