Alpha Wire Multi-Conductor & Paired Cables 652603 SL001

Description
652603 Slate 1000 FT
Request a Quote Datasheet
Description
652603 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 652603 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
652603 SL001
Multi-Conductor & Paired Cables 652603 SL001
652603 Slate 1000 FT

652603 Slate 1000 FT

Buy Now
Unshld Flex Cable, 3Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4118 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4118
Unshld Flex Cable, 3Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4118
UNSHLD FLEX CABLE, 3COND, 26AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 26AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 652603 SL001 61AC4118
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 3Cond, 26Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details